Professional rapid conditioning discs from Norton for surface prep that were engineered to save money and time. With reduced smearing they offer excellent performance and the thick layer of grain gives long life. The new industry-standard grit colour coding makes use and conversion easy.
Hook & Loop and Speedlok options. New resin system that is aerospace-tailored. Proprietary new coating system. Improved hook and loop backing. Resists loading on aluminium and soft metals. Strong fixing to rotary sanders. Discs sit flatter on back-up pads, resulting in a more consistent finish on applications. Applications Include blending machining marks and uneven edges, de-burring and removing surface defects, refining grind lines, casting and mould clean-up, light flash removal, applying suitable surface finish in preparation for painting
Abrasive Material = Aluminium Oxide, Silicon Carbide
Grade = Medium
Number in Pack = 25
Maximum Safe Speed = 13340
Model = Rapid Blend
Disc Diameter = 76mm
Series = SpeedLok TR
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 8651558 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |