A36
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Flexovit USA, Inc. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 32232 |
Product Name | Resin Fiber Discs |
Disc / Backing Type | Fibre |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing; Metalworking |
Outer / OD | 5.00 inch (127 mm) |