ATA Group Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Aggressive metal finishing on difficult to grind materials. Polyester backed cloth Consistent breakdown exposing new grit Semi jumbo construction Available on Fibre backing plates Eliminates the requirement of an additional... | |
| Product range based on flap disc technology Registered patent product to ATA Quick change locking system Strong integral backing plate Available in diameters 50mm & 75mm Available in Zirconium; Aluminium... | |
| Registered patent product to ATA Aluminium Oxide & Zirconium cloth versions Available on fibre backed backing plate Eliminates the requirement of an additional backing pad Available in diameters: 100mm; 115mm; | |
| Two cloth types available Aluminium Oxide Cloth (Brown) - general purpose applications Tough Grit - Most popular cut styles Suited for finer work No excess fracture Ceramic Cloth – (Red/Brown)... | |
| Universal discs for use on a wide range of ferrous and non-ferrous materials. Available in Aluminium Oxide or Zirconium polyester/cotton cloth Consistent breakdown exposing new grit Increased abrasive footprint on... |