Oil-Rite Corp. (Formerly B3153-5X03), Multiple Feed Manual Lubricator, 1/2 gal Acrylic Reservoir, 5 Feeds B3153-064A05B111GW

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3153-5X03), Multiple Feed Manual Lubricator, 1/2 gal Acrylic Reservoir, 5 Feeds - B3153-064A05B111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3153-5X03), Multiple Feed Manual Lubricator, 1/2 gal Acrylic Reservoir, 5 Feeds
B3153-064A05B111GW
(Formerly B3153-5X03), Multiple Feed Manual Lubricator, 1/2 gal Acrylic Reservoir, 5 Feeds B3153-064A05B111GW
Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 5 1/2". Total height of the lubricator is 13 1/8", and total width of the valves is 6 3/16".

Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This lubricator features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank, Buna-N seals and a 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 5 1/2". Total height of the lubricator is 13 1/8", and total width of the valves is 6 3/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3153-064A05B111GW
Product Name (Formerly B3153-5X03), Multiple Feed Manual Lubricator, 1/2 gal Acrylic Reservoir, 5 Feeds
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flow Rate 512 GPM (1940 L/min)
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Specs
Application General Purpose
Features Pressure Gauge (optional feature)
Capacity 0.11 to 0.18 gallons (0.4000 to 0.7000 liters)
View Details
Automatic Greasing System (high output) - Twin XL - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Automotive; earth-moving equipment
Media Grease
View Details