Oil-Rite Corp. (Formerly B737-11), Constant level Lubricator With Oil Level Sight, 2 1/2 oz Pyrex Reservoir, 3/4"-16 Threaded Shank For Remote Mounting B737-002PBW

Suppliers

Company
Product
Description
Supplier Links
(Formerly B737-11), Constant level Lubricator With Oil Level Sight, 2 1/2 oz Pyrex Reservoir, 3/4
Manitowoc, WI, United States
(Formerly B737-11), Constant level Lubricator With Oil Level Sight, 2 1/2 oz Pyrex Reservoir, 3/4"-16 Threaded Shank For Remote Mounting
B737-002PBW
(Formerly B737-11), Constant level Lubricator With Oil Level Sight, 2 1/2 oz Pyrex Reservoir, 3/4"-16 Threaded Shank For Remote Mounting B737-002PBW
Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level and condition. Constant level lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This Constant Level Lubricator withstands temperatures up to 225°. It features a 2 1/2 oz Pyrex reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) outlets, either outlet may be used. A 1/2” female NPT outlet is located on the side of the unit. The bottom of the unit has a 1/4” female NPT outlet with a 3/4”-16 threaded shank for mounting. A pipe plug is installed in the bottom outlet. The diameter of the reservoir is 2,” the viewable height of the reservoir is 1 5/8”, and the total height of the unit is 8 3/8”. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids. Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation. Installation For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” female NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.

Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level and condition. Constant level lubricators can be used on sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level.

This Constant Level Lubricator withstands temperatures up to 225°. It features a 2 1/2 oz Pyrex reservoir, aluminum alloy body, and Buna-N seals. The glass sight viewing area is 1 9/16” dia. There are (2) outlets, either outlet may be used. A 1/2” female NPT outlet is located on the side of the unit. The bottom of the unit has a 1/4” female NPT outlet with a 3/4”-16 threaded shank for mounting. A pipe plug is installed in the bottom outlet. The diameter of the reservoir is 2,” the viewable height of the reservoir is 1 5/8”, and the total height of the unit is 8 3/8”.

Liquid Seal Principle

When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes oil to be released from the lubricator into the bearing until the proper liquid level is reached, at which time the liquid seal in the lubricator is reestablished. For optimum performance, it is recommended that the 1/8” NPT air vent be piped back to the bearing housing or gear box to equalize any existing pressure or vacuum. Piping the air inlet also creates a closed circuit that prevents dust and dirt from contaminating fluids.

Oil-Rite Constant Level Lubricators feature a unique, mess-free design that allows the reservoir to be easily refilled through a top filler cap. A shutoff valve holds the liquid in the reservoir when the filler cap is removed. The lubricator resumes normal functioning after the cap is screwed down again. It is important that the filler cap is screwed down tightly to ensure proper operation.

Installation

For proper installation, a liquid level line is scribed on the base of the unit. Mount the lubricator using the side or bottom outlet at the exact and most desirable level. The correct level is the lowest level at which the bearing operates perfectly. The lubricator should be level in all directions. For optimum performance, pipe the 1/8” female NPT air vent on the lubricator back to the bearing to ensure static balance of air pressure. Keep all connections short, rigid and close to the bearing to avoid vibration. Fill the bearing well by filling the lubricator, refill when necessary.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B737-002PBW
Product Name (Formerly B737-11), Constant level Lubricator With Oil Level Sight, 2 1/2 oz Pyrex Reservoir, 3/4"-16 Threaded Shank For Remote Mounting
Delivery Constant Level
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flow Rate 512 GPM (1940 L/min)
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 33 - LAGD 125/HHT26 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Lubricators - FZ-A Series - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Multi-line
Application General Purpose
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details