Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).
The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.
This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8”-18 mounting thread. All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 3 5/8". Total height of the lubricator is 10 1/16", and total width of the valves is 9 3/16".
Oil-Rite Corp. | |
---|---|
Product Category | Lubricators and Lubrication Systems |
Product Number | B3193-01609B111GW |
Product Name | (Formerly B3193-3X-9F), Multiple Feed Manual Lubricator, 1 pt Polycarbonate Reservoir, 9 Feeds |
Feed Type | Multi-line |