Oil-Rite Corp. (Formerly B3192-5X28), Multiple Feed Electro Lubricator, 1/2 gal Polycarbonate Reservoir, 6 Feeds, 24VDC B3192-06406024DB111GW

Suppliers

Company
Product
Description
Supplier Links
(Formerly B3192-5X28), Multiple Feed Electro Lubricator, 1/2 gal Polycarbonate Reservoir, 6 Feeds, 24VDC - B3192-06406024DB111GW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B3192-5X28), Multiple Feed Electro Lubricator, 1/2 gal Polycarbonate Reservoir, 6 Feeds, 24VDC
B3192-06406024DB111GW
(Formerly B3192-5X28), Multiple Feed Electro Lubricator, 1/2 gal Polycarbonate Reservoir, 6 Feeds, 24VDC B3192-06406024DB111GW
Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet. The diameter of the reservoir is 5". Total height of the lubricator is 14 1/8", and total width of the valves is 6 15/16".

Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction allows for additional valves to be added at a later date if needed (part no. B3151-01B11GW).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and 5/8"-18 mounting thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). All valves feature a 1/4” OD tube outlet.

The diameter of the reservoir is 5". Total height of the lubricator is 14 1/8", and total width of the valves is 6 15/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3192-06406024DB111GW
Product Name (Formerly B3192-5X28), Multiple Feed Electro Lubricator, 1/2 gal Polycarbonate Reservoir, 6 Feeds, 24VDC
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flow Rate 1335 to 1346 GPM (5058 to 5100 L/min)
Operating Pressure 145 psi (102 m H2O)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Feed Type Single Line
Application General Purpose
Features Pressure Gauge (optional feature)
View Details
Automatic Greasing System (for demolition hammers) - BreakAlube - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Machine Tool; demolition hammer
Media Grease
View Details