Regular length ballnose end mill, left hand and metric available
SwiftCARB | |
---|---|
Product Category | Milling Cutters |
Product Number | BMR562CB |
Product Name | BMR Series |
Cutter Type | Endmill |
Geometry | Ballnose |
Cutting Ends | Single |
Cutting Application | General Purpose; Aluminum; Plastic; Stainless; Steel; Titanium; Wood |
Units | Fractional; Metric (optional feature) |