Ball end extended reach end mill
Ball end extended reach end mill
Ball end extended reach end mill
Ball end extended reach end mill
SwiftCARB | SwiftCARB | SwiftCARB | SwiftCARB | |
---|---|---|---|---|
Product Category | Milling Cutters | Milling Cutters | Milling Cutters | Milling Cutters |
Product Number | BMER324CB | BMER324CB | BMER324CB | BMER324CB |
Product Name | BME Series | BME Series | BME Series | BME Series |
Cutter Type | Endmill | Endmill | Endmill | Endmill |
Geometry | Ballnose | Ballnose | Ballnose | Ballnose |
Cutting Ends | Single | Single | Single | Single |
Cutting Application | General Purpose | General Purpose | General Purpose | General Purpose |
Units | Fractional; Metric (optional feature) | Fractional; Metric (optional feature) | Fractional; Metric (optional feature) | Fractional; Metric (optional feature) |