HSCo-XP long series flatted shank 2 flute slot drill for milling keyways and slots in most materials.
Manufactured from Powder Metallurgy Cobalt Steel for increased tool life and wear resistance. Superior edge strength and rigidity resulting in improved surface finish and slot consistency. Manufactured To DIN 844K Standards
Shank Type = Plain
Cut Length = 19mm
Cutter Diameter = 8mm
Number of Flutes = 2
Material = HSS-E-PM
Overall Length = 69 mm
Shank Diameter = 10 mm
Diameter Tolerance = e8
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 7287790 |
Cutter Type | Slot Drills |
Cutter | 0.315 inch (8.0 mm) |
Shank | 0.394 inch (10.0 mm) |