Weiler Abrasives
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4"-2" Arbor Hole
85150
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4"-2" Arbor Hole
85150
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Industrial Brushes |
Product Number
|
85150 |
Product Name
|
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4"-2" Arbor Hole |
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
Length
|
14.25 inch (362 mm)
|
Width
|
14.25 inch (362 mm)
|
Trim Length
|
3.75 inch (95.25 mm)
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length
2.5 inch (63.5 mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Length
14 inch (356 mm)
View Details