Weiler Abrasives 2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole 17629

Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole
17629
2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole 17629
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Ideal for addressing recesses and internal features
  • Ideal for delivering a targeted brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17629
Product Name 2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.8 inch (45.72 mm)
Width 2.15 inch (54.61 mm)
Trim Length 0.4375 inch (11.11 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 374862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Stainless Steel
Rotary Speed 12000 rpm
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
10
Specs
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 9.95 inch (253 mm)
Width 10 inch (254 mm)
View Details