Milwaukee Electric Tool Corporation Wire Wheel Brush 48-52-1335

Description
BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE. BRAND DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brush - 48-52-1335 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Wheel Brush
48-52-1335
Wire Wheel Brush 48-52-1335
BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE. BRAND DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
  • BEVEL, CRIMPED WIRE TYPE
  • 0.014 INCH WIRE SIZE
  • CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
  • 4 INCH DIAMETER
  • 12000 SPEED RATING
  • 4 DIAMETER - DECIMAL
  • 4 DIAMETER - FRACTIONAL
  • 5/8 INCH-11 TPI ARBOR HOLE SIZE
  • STAINLESS STEEL WIRE MATERIAL
  • MILWAUKEE. BRAND
  • DIAMETER - DECIMAL - UOM IN
  • SPEED RATING - UOM RPM
Supplier's Site Datasheet
Wire Wheel Brush - 48-52-1335 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Wheel Brush
48-52-1335
Wire Wheel Brush 48-52-1335
BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE. BRAND DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
  • BEVEL, CRIMPED WIRE TYPE
  • 0.014 INCH WIRE SIZE
  • CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
  • 4 INCH DIAMETER
  • 12000 SPEED RATING
  • 4 DIAMETER - DECIMAL
  • 4 DIAMETER - FRACTIONAL
  • 5/8 INCH-11 TPI ARBOR HOLE SIZE
  • STAINLESS STEEL WIRE MATERIAL
  • MILWAUKEE. BRAND
  • DIAMETER - DECIMAL - UOM IN
  • SPEED RATING - UOM RPM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Industrial Brushes
Product Number 48-52-1335
Product Name Wire Wheel Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
 - 690029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 19000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.57 inch (40 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Wire Wheel Brush - 48-52-5030 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Mounting Bore or Center Mount
View Details