37C24-TVK Vitrified Dressing Stick
Norton Abrasives | |
---|---|
Product Category | Wheel Dressers and Dressing Tools |
Product Number | 61463610485 |
Product Name | 37C24-TVK Vitrified Dressing Stick |
Type | Silicon Carbide |
Width / OD | 1.000 inch (25.4 mm) |
Depth / Height | 1.00 inch (25.4 mm) |
Overall Length | 6.00 inch (152 mm) |