Flexicon Corporation Datasheets for Bulk Material Loaders and Unloaders

Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
Bulk Material Loaders and Unloaders: Learn more

Product Name Notes
Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of...
Available with numerous performance options including roller conveyor, inflator, densification system and conveyor Flexicon's REAR-POST bulk bag filler with cantilevered fill head is offered with performance options including a roller...
Patented design maximizes strength and improves accessibility to bag hooks while reducing cost TWIN-CENTERPOST™ Bulk Bag Fillers* from Flexicon feature a patented frame design that maximizes strength and improves accessibility...
Pivot-down fill head enables operator to connect empty bulk bags at floor level quickly, safely Flexicon's SWING-DOWN® bulk bag filler features a pivot-down fill head that enables the operator to...
Flexicon BULK-OUT® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with...
Flexicon BULK-OUT® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which...
Flexicon's Basic Bulk Bag Filler performs low capacity filling operations at minimal cost, and can be upgraded with performance enhancements including a material delivery system integrated with the user's process...