● Application
Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit.
● Features
High precision & rigidity structural design.
Low forming speed.
Unique dynamic balance system.
Extremely small total clearance.
● Design
1. High Rigidity Straight Side Structure.Super-wide
3 split section tie-rod structure with re-tightening by hydraulic jacks.
Slide & bolster bed processed under welding and annealing procedures, reducing deflection to less than 1/14000(0.00087 inches per foot).
Super-wide 8-point gib provides maximum assurance of accuracy and rigidity –most effective for products requiring super precision.
2. Dynamic Balance System
SM2’s unique Dynamic Balance System facilitates maintenance of overall structure balance during high-speed movements.
With similar forming speed, SM2 achieves 50% plus in productivity in comparison to crank type presses.
3. Apt with Progressive Dense Metal Blanking Capability
Under similar production needs and requirements, one unit of SM2 generates performance equivalent to two units of other ordinary straight-side presses. Furthermore, SM2 requires only half of the electricity, operation labors and facility area needed for crank type presses.
4. General Attachments
Main Motor with Inverter
Flywheel Brake and Main Motor FWD./REV. Controller
Combination Wet Clutch / Brake
Electrical Die Height Adjusting Device
Electronic Touch Screen Panel
Programmable Cam Switches and 8 Channels Spare Cams
Hydraulic Overload Protection System
Automatic Re-circulation System
Die-stick Release Device
Large Lockable Emergency Stop Button
Product Counter
Batch counter
Misfeed Socket (2B)
Pneumatic Ejector (1 set)
Air Outlet (1 set)
Wall Mount Control console
Die Light Device
Portable Operation Stand
Safety Door
Safety Bar
Safety Fance
Ladder
Maintance Tool
5. Optional Attachment
Quick Die Change Device
Automatic System Device
Poto electric Safety Device
Electric Tonnage Monitor
Anti Vibration Mounts
SEYI America Inc. | |
---|---|
Product Category | Presses (metalworking) |
Product Number | SM2-200 |
Product Name | Progressive Stamping Link Motion Mechanical Press |
General Types | Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press |
Stamping / Hydroforming / Converting / Punching Press Type | Progressive Stamping Link Motion Mechanical Press |
Operation | Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing |
Automation / Control | Manual |
Capacity | 200 tons (181 metric tons) |