Metal Mechanics, Inc. Datasheets for Presses (metalworking)

Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more

Product Name Notes
Rebuilt Press TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards...
Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards...
Custom sizes are our specialty. Contact us with your requirements. STANDARD FEATURES TEFC Motor 230/460V 5 Horsepower 3 Phase Manifold Mounted Valves NFPA Cylinder Hydraulic Counterbalance Valve A.B. Electrical Palm...
Horizontal Trim Presses are Designed and Built to Customer Specifications to Fit the Work Cell. Virtually Any Desired Tonnage, Platen Size, and Speed Can be Accommodated. Hydraulic Power Units and...