The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability.
The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout.
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.
MACHINE SPECIFICATIONS
Diameter Range (ID):
CGT: 5,46 - 32 mm (.214 - 1.260 in)
CRT: 53,84 - 63,75 mm (2.120 - 2.150 in)
SRT: 39,40 - 76,78 mm (1.500 - 3.090 in)
TC: 25,4 - 75 mm (1.0 - 2.95 in)
Stroke Length:
6 to 392 mm (.24 -15.43 in)
FEATURES & BENEFITS
Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in).
Utilizes diamond plated or metalbonded abrasive tooling for maximum performance.
Available is both high speed and high torque models.
Standard true running spindle with direct CGT tooling connection for quick changeover..
All electric foot pedal for setup and truing mandrels.
Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
Generous ergonomic work area.
Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability.
The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout.
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.
MACHINE SPECIFICATIONS
Diameter Range (ID):
- CGT: 5,46 - 32 mm (.214 - 1.260 in)
- CRT: 53,84 - 63,75 mm (2.120 - 2.150 in)
- SRT: 39,40 - 76,78 mm (1.500 - 3.090 in)
- TC: 25,4 - 75 mm (1.0 - 2.95 in)
Stroke Length:
6 to 392 mm (.24 -15.43 in)
FEATURES & BENEFITS
- Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in).
- Utilizes diamond plated or metalbonded abrasive tooling for maximum performance.
- Available is both high speed and high torque models.
- Standard true running spindle with direct CGT tooling connection for quick changeover..
- All electric foot pedal for setup and truing mandrels.
- Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
- Generous ergonomic work area.
- Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.