Weldon Solutions Datasheets for Grinders and Grinding Machines

Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more

Product Name Notes
1 Meter Capacity OD Grinder. The Weldon Altaira CNC cylindrical grinder is designed to satisfy processing of large, work parts up to 1 meter (40") in length. Rotary and linear...
Compact Precision The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30...
Large Capacity OD Grinder. The Weldon Solaris CNC cylindrical grinder is designed to satisfy processing of large, heavy work parts. Rotary and linear axes are sealed from airborne contaminates providing...
Single or Dual Spindle ID Grinding The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one...
Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis...
The Answer to Small Punch Grinding The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches.
Ultimate Versatility The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders,...
Versatile OD Grinding The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the...