Star SU LLC Rotary Surface Grinding Blanchard 36-66 Grinding

Description
The Blanchard 36 series is ideally suited for grinding larger size work pieces when higher horsepower requirements are present. These grinders can process components from "rough" to "finish" in the same set-up, eliminating the costly transfer of components between work centers. It is equipped with a 36" grinding wheel driven by a 150 HP drive motor and has a 66" magnetic chuck and swings 84" inside the water guards. The standard vertical range of the 36 is 24," but has two optional vertical ranges of 36" and 48:. Diameter: 610mm Wheel Diameter: 915mm Table Diameter: 1676mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Surface Grinding - Blanchard 36-66 Grinding - Star SU LLC
Hoffman Estates, IL, USA
Rotary Surface Grinding
Blanchard 36-66 Grinding
Rotary Surface Grinding Blanchard 36-66 Grinding
The Blanchard 36 series is ideally suited for grinding larger size work pieces when higher horsepower requirements are present. These grinders can process components from "rough" to "finish" in the same set-up, eliminating the costly transfer of components between work centers. It is equipped with a 36" grinding wheel driven by a 150 HP drive motor and has a 66" magnetic chuck and swings 84" inside the water guards. The standard vertical range of the 36 is 24," but has two optional vertical ranges of 36" and 48:. Diameter: 610mm Wheel Diameter: 915mm Table Diameter: 1676mm

The Blanchard 36 series is ideally suited for grinding larger size work pieces when higher horsepower requirements are present. These grinders can process components from "rough" to "finish" in the same set-up, eliminating the costly transfer of components between work centers. It is equipped with a 36" grinding wheel driven by a 150 HP drive motor and has a 66" magnetic chuck and swings 84" inside the water guards. The standard vertical range of the 36 is 24," but has two optional vertical ranges of 36" and 48:.

  • Diameter: 610mm
  • Wheel Diameter: 915mm
  • Table Diameter: 1676mm
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number Blanchard 36-66 Grinding
Product Name Rotary Surface Grinding
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

 - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power 0.7505 HP
View Details
4-1/2" Small Angle Grinder w/ No Lock-On - D28402N - DEWALT Industrial Tool Co.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Edge Grinding, Polishing & Measuring Machine -  - SpeedFam Corporation
Specs
Type Grinder; Precision; Wafer Edge
Mounting Floor / Machine Tool
Applications / Materials Abraded Electronics; silicon, metal, SiC, sapphire and oxide substrates
View Details
Dual Belt Grinder - BG-32 - LECO Corporation
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details