RS Components, Ltd. 2501735

Description
∅150mm and ∅200mm wheel versions available. Power input: 230V Grinding Wheel Bore = 16mm Grinding Wheel Diameter = 200mm Speed = 3200rpm Voltage Rating = 230V ac Motor Wattage = 560W Plug Type = Type G - British Model Number = BG200XL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2501735 - RS Components, Ltd.
Corby, Northants, United Kingdom
∅150mm and ∅200mm wheel versions available. Power input: 230V Grinding Wheel Bore = 16mm Grinding Wheel Diameter = 200mm Speed = 3200rpm Voltage Rating = 230V ac Motor Wattage = 560W Plug Type = Type G - British Model Number = BG200XL

∅150mm and ∅200mm wheel versions available. Power input: 230V
Grinding Wheel Bore = 16mm
Grinding Wheel Diameter = 200mm
Speed = 3200rpm
Voltage Rating = 230V ac
Motor Wattage = 560W
Plug Type = Type G - British
Model Number = BG200XL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinders and Grinding Machines
Product Number 2501735
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7398424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
Power Source Air
View Details
 - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 rpm
Power Source Air
View Details
 - 7398398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; DieGrinder
Rotary Speed 22000 rpm
Power Source Air
View Details
 - 277263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 rpm
Power 1.21 HP
View Details