FRÖMAG GmbH & Co.KG Datasheets for Broaching Machines
Broaching machines are used in a metal-removal process, broaching, that is similar to planing. They have rows of cutting teeth along a cutting axis.
Broaching Machines: Learn more
| Product Name | Notes |
|---|---|
| Contrary to conventional broaching machines, the broaching tool stays stationary and the moving table including the workpiece and workpiece clamping is moved relative to the broaching tool. FRÖMAG electromechanical driven... | |
| Electromechanical horizontal slotting machine for machining cylinder crank cases This range of machines is preferably used in transfer lines to machine keyways in cylinder crank cases with a maximum of... | |
| FRÖMAG electromechanical vertical internal broaching machines FSR, guarantee high efficiency and low production cost due to their special design. The pull bridge of the machine is designed to accept broach... | |
| FRÖMAG’s latest development is an economical broaching procedure that is executed with short broaches in multiple passes using FRÖMAG’s short broaching machine. The short broaching procedure is protected by patent... | |
| Identical with Rapida E. Additional features: Intuitive control with 15-inch touch screen Contoured keyways fully programmable Helical keyways Tool retraction Workpiece recognition, no contact, no manual measuring, no additional input... | |
| The innovative FRÖMAG electromechanical keyseating and profiling machines work with the highest quality, and with excellent efficiency using high dynamic servo-drives. Very high dynamic behaviour of the stroke and infeed... |