The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Floor Mats |
Product Number | ACL 8085BM2472 |
Product Name | ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap |
Mat Type | Anti-Static; ESD / Static Dissipative |