Self-adhesive, anti-slip covering for smooth and slippery surfaces in normal traffic areas in factories, around machines, on steps, access ramps, storage areas etc. For conformity to work code Section III - Article R. 235-3-3 which stipulates that: floors in premises must be free of bumps, holes or dangerous inclines, they must be fixed, stable and not slippery. Composed of abrasive particles bonded onto a stable plastic film with a very durable polymer. Extremely resilient, easy to use. Available in yellow (to warn of danger), black or clear to preserve the initial appearance of the floor. Available in reels of 18.30 m.
Type = Matting
Material = Polymer
Self-Adhesive = Yes
Surface Type = Anti-Slip
Anti-Fatigue = Yes
Colour = Clear
Length = 18m
RS Components, Ltd. | |
---|---|
Product Category | Industrial Floor Mats |
Product Number | 3321423 |
Mat Type | Anti-Fatigue |