RS Components, Ltd. 140060

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 140060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label. Type = Tape Material = PVC Self-Adhesive = Yes Thickness = 0.81mm Quantity Per Package = 1 Colour = Black Length = 15m Width = 50mm

Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label.
Type = Tape
Material = PVC
Self-Adhesive = Yes
Thickness = 0.81mm
Quantity Per Package = 1
Colour = Black
Length = 15m
Width = 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 140060
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8725678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC
Color(s) Black
Width 19.69 inch (500 mm)
View Details
 - 8725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Virgin Closed Cell PVC Foam
Color(s) Black
View Details
 - 1858406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type ESD / Static Dissipative
Material Foam, PVC
Color(s) Grey
View Details
 - 9182473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Color(s) Grey
View Details