RS Components, Ltd. 7938766

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7938766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Featuring a safety lock these professional standard plate clamps can be used for plate lifting and turning. Options form 500 to 2000 kg. Service friendly. A pair can be used on longer loads. Options with a spring loading jaw or locking lever. Safety lock even prevents opening with no load Type = Vertical Plate Clamp Jaw Opening = 0 - 16mm Jaw Depth = 47mm

Featuring a safety lock these professional standard plate clamps can be used for plate lifting and turning.
Options form 500 to 2000 kg. Service friendly. A pair can be used on longer loads. Options with a spring loading jaw or locking lever. Safety lock even prevents opening with no load
Type = Vertical Plate Clamp
Jaw Opening = 0 - 16mm
Jaw Depth = 47mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7938766
Clamp Type Vertical Plate Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 254642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Vertical Toggle Clamp
Toggle Clamp Type Vertical
View Details
 - 7938772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Horizontal Plate Clamp
Capacity / Jaw Opening 0.1969 inch (5 mm)
View Details
 - 2037593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel
Clamping Force 198 lbs (90 kg)
View Details
 - 254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Horizontal Toggle Clamp
Toggle Clamp Type Horizontal
View Details