Cooper Industries Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
Size Range: 3/8"-16 and 1/2"-13 rod Material: Steel Function: Designed for attaching hanger rod to the top flange of a beam or angle truss. The support rod completes assembly and...
Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp.
Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm)...
Size Range: 3/8"-16 thru 7/8"-9 rods 3” (76.2mm) thru 9” (228.6mm) flange widths Material: Steel Function: Designed for attaching hanger rod to the side of a beam flange. Works on...
Size Range: 130-1 = TJI 35 130-2 = –– 130-3 = TJI 25 130-4 = TJI 55 & 65 130-5 = TJI 75 130-6 = TJI 96 Material: Steel Function:...