WEISS North America, Inc. Datasheets for Rotary Tables
Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more
| Product Name | Notes |
|---|---|
| CR heavy duty rotary indexing rings/freely programmable Flat heavy duty ring with large central opening. The extremely flat design frees up space and offers flexibility for creating ergonomically sound workplaces. | |
| NC rotary indexing tables The NC combines robustness and durability with the advantages of a freely programmable rotary table offering a high level of torque. The NC differentiates itself from... | |
| NR rotary indexing rings Freely programmable rotary indexing ring with very large central opening, extremely flat design and a high level of parts accuracy. The ring-shaped design allows extra free... | |
| TC rotary indexing tables The most reliable and robust rotary indexing tables available worldwide. Your preferred partner in the field of automation technology. Extremely long service life combined with a... | |
| TO torque rotary tables Direct drive rotary table with impressive dynamics and extremely high degree of repeat accuracy. Freely programmable and also suitable for use in clean rooms. The direct... | |
| TR rotary indexing rings Rotary indexing ring with large open center. Extremely low profile design with high level of accuracy. The ring-shaped design allows extra free design space. The rotating... | |
| TW with hybrid drive A direct drive motor integrated with a high-precision gear, absolute encoder and built-in brake combined with a robust mechanical platform. The TW sets new standards in... |