Thermwood Corporation Datasheets for Collets
Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
Collets: Learn more
| Product Name | Notes |
|---|---|
| 1" Collet - 10 HP Extended Duty Spindle and TG100 | |
| 1" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End | |
| 1" ER-40 collet | |
| 1/16" ER-11 collet | |
| 1/16" ER-16 collet | |
| 1/2" Collet - 10 HP Extended Duty and TG100 | |
| 1/2" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 1/2" Collet for 10 HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 1/2" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 1/2" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 1/2" ER-40 collet | |
| 1/4" 10HP Ext. Duty TG100 collet | |
| 1/4" Collet - 2 HP Perske | |
| 1/4" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 1/4" ER-11 collet | |
| 1/4" ER-16 collet | |
| 1/4" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 1/4" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 1/4" ER-40 collet | |
| 1/4", Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 1/8" Collet - 10 HP Extended Duty and TG100 | |
| 1/8" Collet for 10 HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 1/8" ER-11 collet | |
| 1/8" ER-16 collet | |
| 1/8" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 1/8" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 1/8" ER-40 collet | |
| 1/8", Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 11 - 12 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 11 - 12 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 11/16" 10 HP Ext. Duty and TG100 collet | |
| 11/16" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG-75 Series | |
| 11/16" ER-40 collet | |
| 13 -14 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 15 - 16 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 15 - 16 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 19 -20 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 21 - 22 mm Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 24 - 25 mm Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 3 - 4 mm, Secondary End Collet - 7.5 HP Dual End Perske or Colombo | |
| 3/16" 10HP Ext. Duty and TG100 collet | |
| 3/16" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 3/16" ER 25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 3/16" ER-11 collet | |
| 3/16" ER-16 collet | |
| 3/16" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 3/16" ER-40 collet | |
| 3/16", Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 3/4" Collet - 10 HP Extended Duty and TG100 | |
| 3/4" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 3/4" Collet for 10 HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 3/4" ER-40 collet | |
| 3/8" Collet - 10 HP Extended Duty | |
| 3/8" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 3/8" ER-16 collet | |
| 3/8" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 3/8" ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 3/8" ER-40 collet | |
| 3/8", Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 5 - 6 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 5 -6 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 5/16" Collet - 10 HP Extended Duty and TG100 | |
| 5/16" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 5/16" Collet - 2 HP Perske | |
| 5/16" Collet for 10 HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 5/16" ER-16 collet | |
| 5/16" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 5/16" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 5/16" ER-40 collet | |
| 5/8" 10HP Ext. Duty and TG100 collet | |
| 5/8" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 5/8" Collet for 10 HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 5/8" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 5/8" ER-40 collet | |
| 7 - 8 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 7 - 8 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 7/16" 10HP Ext. Duty and TG100 collet | |
| 7/16" Collet - 12 & 15 HP Perske, 7.5 HP DE Perske Primary End, SYOZ 25 Series | |
| 7/16" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 7/16" ER-20 collet, 2 HP Colombo, 5 HP Thermwood Piggyback | |
| 7/16" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 7/16" ER-40 collet | |
| 7/8" 10HP Ext. Duty and TG100 collet | |
| 7/8" ER-40 collet | |
| 9 - 10 mm, Primary End Collet - 7.5 HP Dual End, 12 or 15 HP Perske, SYOZ 25 Series | |
| 9 -10 mm ER-25 Collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 9/16" 10HP Ext. Duty and TG100 collet | |
| 9/16" Collet for 10HP Ext. Duty Bar Style or Auto Tool Change Spindle, Carving Router, TG75 Series | |
| 9/16" ER-25 collet, 5 HP Perske, 4 HP and 5 HP Colombo, 7.5 Dual End Colombo, Secondary End of 7.5 HP Dual End Perske | |
| 9/16" ER-40 collet | |
| Used On:10 HSD Tool Changer18 HP HSD Tool ChangerThermwood Turret 9HP & 16HP10HP Dual-end Colombo16HP ColomboThermwood 10HP Ext Duty Tool Changer8HP ColomboAggregate 2HP & 3HP 2 Spindle Horizontal RouterAggregate 3HP... | |
| Used On:6.8 HP Dual End Perske7 HP Single or Dual End Perske | |
| Used On:PFK0694PF00717 |