HSD S.p.A. AT1073 - Y6164Y0022

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 5,00Kw/6,00Kw Connection type: Keyed Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 12.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 5,00Kw/6,00Kw

Connection type: Keyed

Rated voltage: 380V

Rated speed: 12.000 rpm

Max speed: 12.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number AT1073 - Y6164Y0022
Operating Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details
Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details