Universal Cutting Tools, Inc. Datasheets for Taps

Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more

Page: 1 2 3
Product Name Notes
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Class 6H Tolerances
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances
Metric Hand Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Class 6H Tolerances
Metric Hand Tap - Ground Thread - High Speed Steel - Taper Chamfer - European Brand - Class 6H Tolerances
Metric Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - European Brand - Class 6H Tolerances
Metric Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - Korean Brand - Class 6H Tolerances
Metric Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - European Brand - Class 6H Tolerances
Metric Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - Korean Brand - Class 6H Tolerances
Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Class 6H Tolerances
Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances

<< Prev