RS Components, Ltd. 5088718

Description
Precision HSS taps for machine tapping. Can be used for hand tapping without need of a lead tap. Designed with a straight flute supplemented by an angular cutting point leaves the flutes clear of swarf for free coolant flow. Blue steam tempered finish reduces friction and produces a fine finish thread Thread Size = M8 Type = Plug Pitch = 1.25mm Thread Standard = Metric Overall Length = 56 mm Material = HSS Shank Type = Plain Class of Fit = 6H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5088718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Precision HSS taps for machine tapping. Can be used for hand tapping without need of a lead tap. Designed with a straight flute supplemented by an angular cutting point leaves the flutes clear of swarf for free coolant flow. Blue steam tempered finish reduces friction and produces a fine finish thread Thread Size = M8 Type = Plug Pitch = 1.25mm Thread Standard = Metric Overall Length = 56 mm Material = HSS Shank Type = Plain Class of Fit = 6H

Precision HSS taps for machine tapping. Can be used for hand tapping without need of a lead tap. Designed with a straight flute supplemented by an angular cutting point leaves the flutes clear of swarf for free coolant flow. Blue steam tempered finish reduces friction and produces a fine finish thread
Thread Size = M8
Type = Plug
Pitch = 1.25mm
Thread Standard = Metric
Overall Length = 56 mm
Material = HSS
Shank Type = Plain
Class of Fit = 6H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 5088718
Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 5089660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M16
Thread Form Metric Fine
Overall Length 2.01 inch (51 mm)
View Details
 - 151820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications M7
View Details
 - 152075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight Flute, Second
Nominal ISO Size M3
Thread Form Metric Coarse
View Details
 - 5088780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Short Machine
Nominal ISO Size M6
Thread Form Metric
View Details