Range of manual fine metric thread HSS taps (ISO/DIN 13) in a set of two units (roughing and finishing). The roughing tap has a five-thread entry and the finisher has two. The tap bit tolerance class is 6H, the cutting angle is 10° and the tap flutes are straight. These excellent quality tap bits are ideal for tapping in blind or through-holes. Surface treatment: shiny.
Thread Size = M4
Type = Straight Flute
Pitch = 0.5mm
Thread Standard = Metric
Thread Direction = Right Hand
Overall Length = 45 mm
Material = HSS
Shank Diameter = 4.5 mm
Shank Type = Plain
Class of Fit = 6H
RS Components, Ltd. | |
---|---|
Product Category | Taps |
Product Number | 2998640 |
Type | Straight Flute |