Malco Saw Company, Inc. Datasheets for Saw Blades
Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| High Speed Steel Cold Saw Blades (Oxide Coated) PLEASE NOTE: All blades are available with any number of teeth. Choose any hole size below: A - 5/8" D - 1.375" | |
| High Speed Steel Cold saw Blades (Oxide Coated) PLEASE NOTE: All blades are available with any number of teeth. Choose any hole size below: | |
| High Speed Steel Cold Saw Blades PLEASE NOTE: All blades are available with any number of teeth. Choose any hole size below: | |
| High Speed Steel Cols saw Blades (Oxide Coated) PLEASE NOTE: All blades are available with any number of teeth. Choose any hole size below: | |
| High Speed Steel Cutting Saws - Designed for softer materials such as aluminum, plastic, PVC pipe and a variety of tubing - All cutting saws have standard keyways | |
| High Speed Steel Jeweler's Slotting Saw | |
| High Speed Steel Jeweler's Slotting Saws - These fine tooth blades are designed to cut a variety of small diameter wire, thin wall tubing and or all precious metals | |
| High Speed Steel Metal Slitting Saw with Side Teeth | |
| High Speed Steel Metal Slitting Saws with Side Teeth - Designed for heavy duty milling - Cutters are supplied with hub and can be ganged for straddle milling operations | |
| High Speed Steel Plain Metal Slitting Saw | |
| High Speed Steel Plain Metal Slitting Saws - Course teeth for general milling operations - Ground with side taper for general purpose slitting | |
| High Speed Steel Screw Slotting Saws - Are available in fine or course teeth - Finer teeth recommended for smaller diameter screw heads - Courser teeth recommended for larger diameter... |