Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
Universal Cutting Tools, Inc. | |
---|---|
Product Category | Reamers |
Product Number | 300-31/64 |
Product Name | Chucking Reamer 300-31/64 |
Reamer Type | Chucking |
Product Packaging | Individual Reamer |
Size Units | Fractional |
Designation | 31/64" |
Diameter | 0.484 inch (12.3 mm) |