This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The solid pilot design does not cut the minor-thread diameter.
SCT - Scientific Cutting Tools, Inc. | |
---|---|
Product Category | Reamers |
Product Number | MS16142-S |
Product Name | Port Tool |
Product Packaging | Individual Reamer |
Size Units | Fractional |
Designation | Ideal for Non-standard Minor Diameter Lengths |
Shank | 0.500 to 0.125 inch (12.7 to 3.2 mm) |
OAL | 3.00 to 4.60 inch (76 to 117 mm) |