Straight flute, RHC
All Series 5250 Reamers are supplied with standard 45 º chamfer.
Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Contour360º | |
---|---|
Product Category | Reamers |
Product Number | 5250-1405 |
Product Name | 5250 Series Solid Carbide Reamer |
Reamer Type | Chucking |
Product Packaging | Individual Reamer |
Reaming Application | General Purpose |
Size Units | Fractional; Wire Gauge |
Designation | #28 |