Optibelt Corporation USA SPA 1457

Description
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1457mm Inside Length = 1412mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1367259 - RS Components, Ltd.
Corby, Northants, United Kingdom
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1457mm Inside Length = 1412mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C

The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%).
The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements.
• Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC
• Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators
Length = 1457mm
Inside Length = 1412mm
Top Width = 12.7mm
Height = 10mm
Belt Section = SPA
Minimum Pulley Diameter = 90mm
Series = SK
Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367259
Metric SPA
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
 - 471948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Section Other
Belt Length 30.12 inch (765.00 mm)
Belt Rubber
View Details
V Belts (inch) - A 6R12-3L530 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
English O/3L/Z
V-Ribbed L
Belt Length 53.00 inch (1346.20 mm)
View Details
Agricultural Belts - AGRIDUR® wrapped V-belts - ContiTech AG
Specs
English C (optional feature); D (optional feature); E (optional feature)
Metric SPB (optional feature); SPC (optional feature); 20mm (optional feature); 25mm (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details