These high performance wedge belts from RS Pro have been designed to deliver at least double the amount of power that conventional V belts do. Made from a heavy-duty wear resistant rubber, the RS Pro wedge belts deliver protection from oil, heat and dirt, giving them longevity. The dynamic load capacity is a result of the specially treated low stretch polyester tension cords. These cords enable resistance to flex fatigue and shock loads. With a flexible fibre loaded rubber base, these RS Pro wedge belts allow for high belt tensions and increased power transmission.
Suitable for all industrial applications where space, weight and high horsepower are important.
⢠Deeper profile for higher power,⢠Consistent length as per ISO specifications,⢠Operating temperature range -40 °C to +70 °C,⢠Oil, heat and ozone resistant,⢠Antistatic as per ISO 1813,⢠Abrasion and wear resistant,⢠RoHS and REACH compliant
Length = 1.01m
Top Width = 10mm
Height = 8mm
Belt Section = SPZ
Minimum Pulley Diameter = 63mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | V-Belts and V-Ribbed Belts |
Product Number | 1368418 |
Metric | SPZ |