Optibelt Corporation USA SPA 1800

Description
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1800mm Inside Length = 1755mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1367267 - RS Components, Ltd.
Corby, Northants, United Kingdom
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1800mm Inside Length = 1755mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C

The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%).
The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements.
• Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC
• Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators
Length = 1800mm
Inside Length = 1755mm
Top Width = 12.7mm
Height = 10mm
Belt Section = SPA
Minimum Pulley Diameter = 90mm
Series = SK
Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367267
Metric SPA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7167368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPA
Belt Length 42.91 inch (1090.00 mm)
Belt Rubber
View Details
V Belts (inch) - A 6R12-2L120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
V-Ribbed L
Belt Length 11.60 inch (294.64 mm)
Type Single Band
View Details
Classical Section V-Belts - C/22 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 42.91 to 90.00 inch (1090.00 to 2286.00 mm)
Type Single Band
View Details
Eagle Orange 85 R - 4940067* - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details