SwiftCARB Datasheets for End Mills
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 30 degree constant helix, hold draft angles in die and mold application | |
| Aluminum hyperspeed submicrograin carbide end mill | |
| Corner-rounding micro grain carbide endmills | |
| High accuracy with close tolerances, left hand and metric available | |
| High accuracy with close tolerances, straight shank, ball end | |
| Hyper speed, especially designed for deep pocket step down machining | |
| Regular, medium, long, extra long lengths, better chip evacuation | |
| Relief ground into shank, longer tool life | |
| Six flute finishing end mills, single end- 45° helix | |
| Six flute finishing end mills, single end- 60° helix | |
| Small corner radii add strength to the corner | |
| Strong core for heavier cuts, excellent for high nickel alloys |
| << Prev |