Snap-on Industrial Brands Hole Saw 3830-108-VIP

Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4 1/4 INCH DIAMETER 4.25 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 350 GRAM
  • METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4 1/4 INCH DIAMETER
  • 4.25 DIAMETER - FRACTIONAL
  • 1 1/2 INCH CUTTING DEPTH
  • 7/16 / 11/32 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • SANDFLEX[R] BRAND
  • WEIGHT 350 GRAM
Supplier's Site Datasheet
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4 1/4 INCH DIAMETER 4.25 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 350 GRAM
  • METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4 1/4 INCH DIAMETER
  • 4.25 DIAMETER - FRACTIONAL
  • 1 1/2 INCH CUTTING DEPTH
  • 7/16 / 11/32 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • SANDFLEX[R] BRAND
  • WEIGHT 350 GRAM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3830-108-VIP
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Cutting Application METAL, NON METAL, FERROUS METAL, NON FERROUS METAL
Unlock Full Specs
to access all available technical data

Similar Products

 - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.181 inch (4.6 mm)
Shank Plain
View Details
E-Z LOK™ Drill - HSS - 31/32 - 41665 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 31/32
View Details
Star Cutter Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details