Snap-on Industrial Brands Hole Saw 3832-108

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 3832-108 - Snap-on Industrial Brands
Kenosha, WI, USA
Hole Saw
3832-108
Hole Saw 3832-108
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/4 INCH DIAMETER 4.25 DIAMETER - DECIMAL 4-1/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4-1/4 INCH DIAMETER
  • 4.25 DIAMETER - DECIMAL
  • 4-1/4 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 5/8 INCH-18 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet
Hole Saw - 3832-108 - Snap-on Industrial Brands
Kenosha, WI, USA
Hole Saw
3832-108
Hole Saw 3832-108
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/4 INCH DIAMETER 4.25 DIAMETER - DECIMAL 4-1/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4-1/4 INCH DIAMETER
  • 4.25 DIAMETER - DECIMAL
  • 4-1/4 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 5/8 INCH-18 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-108
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; HSS
View Details
E-Z LOK™ Drill - HSS - 18.25 - 51365 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 18.25
View Details
Star Cutter Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details