METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
BI-METAL BLADE MATERIAL
25/32 INCH DIAMETER
0.78125 DIAMETER - FRACTIONAL
1 1/2 INCH CUTTING DEPTH
1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE
SDS/HEX/TRIANGULAR ARBOR SHANK TYPE
SANDFLEX[R] BRAND
WEIGHT 30 GRAM
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
BI-METAL BLADE MATERIAL
25/32 INCH DIAMETER
0.78125 DIAMETER - FRACTIONAL
1 1/2 INCH CUTTING DEPTH
1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE
SDS/HEX/TRIANGULAR ARBOR SHANK TYPE
SANDFLEX[R] BRAND
WEIGHT 30 GRAM
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
BI-METAL BLADE MATERIAL
25/32 INCH DIAMETER
0.78125 DIAMETER - FRACTIONAL
1 1/2 INCH CUTTING DEPTH
1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE
SDS/HEX/TRIANGULAR ARBOR SHANK TYPE
SANDFLEX[R] BRAND
WEIGHT 30 GRAM
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Drill Bits
Product Number
3830-20-VIP
Product Name
Hole Saw
Product
Drill
Units
Fractional
Drill Type
Hole Saw
Cutting Application
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL