High-quality standard metal stub drills. Designed for drilling out spot welds to release steel panels and sheets. Manufactured from High Speed Steel (HSS) for consistent and reliable performance. These stub drills have been steam tempered to improve performance to ensure a maintained sharp cutting edge under extreme conditions. Featuring 120° degree point for easy penetration in hand held applications and special web to enable self-centering ability. These stub drills are common spot weld sizes found in the automotive and trailer repair industry. The short flute design provides rigidity for hand held drilling of thin panels and sheet.
⢠Standard 120° Point. ⢠Point design remains sharp under extreme conditions. ⢠Special web design for improved penetration. ⢠Zero body clearance for increased stability and breakthrough. ⢠Short Flute. ⢠Available in a range of sizes to suit common rivets, screws and bolts
Diameter = 4.1mm
Type = Stub
Material = HSS
Overall Length = 55 mm
Shank Size = 4.1mm
Series = A123
Shank Type = Plain
Cutting Length = 18mm
Point Angle = 120°
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 1363925 |
Product | Drill |
Diameter | 0.161 inch (4.1 mm) |
Shank | Plain |
Cutting Length | 0.71 inch (18 mm) |