Raptor Cutters from Rotabroach. These annular cutters are hole cutting tools used on piping, tubing or material that require a fine finish hole cut. Raptor cutters optimise cutting edge geometry for increased cutting performance and reduced cutting forces. Offers effective cutting angles for universal use in various steel material. Annular cutters are faster, easier and are more accurate than the conventional twist drills or drill bits.
Cutter Diameter = 22mm
Number of Flutes = 6
Bore Size = 6mm
Material = HSS
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 1239924 |
Product | Drill |