Minerallac Company Drill Bit 91916

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91916 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91916
Drill Bit 91916
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 19/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • 19/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 19/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet
Drill Bit - 91916 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91916
Drill Bit 91916
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 19/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • 19/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 19/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91916
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

 - 216252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; M3 HSS Teeth, Alloy Steel Body
View Details
E-Z LOK™ Drill - HSS - Letter X - 360-X - E-Z LOK
Specs
Product Drill
Units Letter
Designation Letter X
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details