Milwaukee Electric Tool Corporation Drill Bit 48-89-2223

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2223
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 13/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site Datasheet
Drill Bit 48-89-2223
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 13/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2223
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
Cutting Length 3.88 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

E-Z LOK™ Drill - HSS - 11.30 - 42260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 11.30
View Details
 - 216117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 5.984 inch (152.0 mm)
Material High Speed Steel; M3 HSS Teeth, Alloy Steel Body
View Details
Star Cutter Double Crimp Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details
Masonry Bit - 48-20-7421 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details