Greenlee Textron, Inc.
Hole Saw
625-7/8
-
Greenlee Textron, Inc.
-
Greenlee Textron, Inc.
Datasheet
Suppliers
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
7/8 INCH DIAMETER
390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
8 GAUGE CUTTING DEPTH
YES SUPPLIED WITH PILOT DRILL
YES SUPPLIED WITH ARBOR
CONDUIT SIZE 1/2 INCH
CHUCK SIZE 1/4 INCH
INCLUDES FLANGE STOP
- FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
- TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
- 7/8 INCH DIAMETER
- 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
- 8 GAUGE CUTTING DEPTH
- YES SUPPLIED WITH PILOT DRILL
- YES SUPPLIED WITH ARBOR
- CONDUIT SIZE 1/2 INCH
- CHUCK SIZE 1/4 INCH
- INCLUDES FLANGE STOP
Supplier's Site
Datasheet
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
7/8 INCH DIAMETER
390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
8 GAUGE CUTTING DEPTH
YES SUPPLIED WITH PILOT DRILL
YES SUPPLIED WITH ARBOR
CONDUIT SIZE 1/2 INCH
CHUCK SIZE 1/4 INCH
INCLUDES FLANGE STOP
- FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
- TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
- 7/8 INCH DIAMETER
- 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
- 8 GAUGE CUTTING DEPTH
- YES SUPPLIED WITH PILOT DRILL
- YES SUPPLIED WITH ARBOR
- CONDUIT SIZE 1/2 INCH
- CHUCK SIZE 1/4 INCH
- INCLUDES FLANGE STOP
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Drill Bits |
Product Number
|
625-7/8 |
Product Name
|
Hole Saw |
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Product
Drill
Units
Fractional
Designation
23/64
View Details
Walter Surface Technologies
Product
Drill
Units
Fractional; Metric
Drill Type
Core Drill
View Details
Allied Machine & Engineering Corp.
Product
Drill
Units
Fractional
Drill Type
Twist; Spade Drill
View Details