3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 13300 RPMs.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Cutoff Wheels and Abrasive Saw Blades |
Product Number | 051115-66530 |
Product Name | 3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - Thickness 0.045 in - 66530 |
Type | Ceramic Aluminum Oxide |